High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM1822 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.1245 to 1.1250 inch (28.56 to 28.57 mm) |
| Housing Bore | 1.3750 to 1.3755 inch (34.92 to 34.94 mm) |
| Bearing ID | 1.1250 inch (28.57 mm) |