High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM5256 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.2490 to 3.2500 inch (82.52 to 82.55 mm) |
| Housing Bore | 3.5000 to 3.5020 inch (88.90 to 88.95 mm) |
| Bearing ID | 3.2500 inch (82.55 mm) |