GGB GAR-MAX® Filament Wound Self Lubricating Bearings GM8084

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - GM8084 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
GM8084
GAR-MAX® Filament Wound Self Lubricating Bearings GM8084
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GM8084
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 4.9990 to 5.0000 inch (126.97 to 127.00 mm)
Housing Bore 5.2500 to 5.2520 inch (133.35 to 133.40 mm)
Bearing ID 5.0000 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LDD™ Perforated Bronze Bearings - 11 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 0610DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 04G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Metal-Polymer Anti-Friction Bearings - 10050 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details