High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM100105 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 3.9356 to 3.9370 inch (99.97 to 100.00 mm) |
| Housing Bore | 4.1339 to 4.1352 inch (105.00 to 105.04 mm) |
| Bearing ID | 3.9370 inch (100.00 mm) |