High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM1220 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.7495 to 0.7500 inch (19.04 to 19.05 mm) |
| Housing Bore | 1.2500 to 1.2505 inch (31.75 to 31.76 mm) |
| Bearing ID | 0.7500 inch (19.05 mm) |