GGB GAR-MAX® Filament Wound Self Lubricating Bearings MM022032

Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet
Description
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAR-MAX® Filament Wound Self Lubricating Bearings - MM022032 - GGB
Thorofare, NJ, United States
GAR-MAX® Filament Wound Self Lubricating Bearings
MM022032
GAR-MAX® Filament Wound Self Lubricating Bearings MM022032
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number MM022032
Product Name GAR-MAX® Filament Wound Self Lubricating Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.8652 to 0.8661 inch (21.98 to 22.00 mm)
Housing Bore 1.2598 to 1.2608 inch (32.00 to 32.03 mm)
Bearing ID 0.8661 inch (22.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 125100DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.9188 to 4.9213 inch (124.94 to 125.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.6230 to 0.6240 inch (15.82 to 15.85 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 03 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 1015DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details