GGB Case Hardened Steel Bearing GGB-SHB™

Description
STRUCTURE Case Hardened Steel Bearing CHARACTERISTICS For lubricated applications With plain or grooved sliding layer Suitable for grease lubrication Low rotation speed with high specific pressure BEARING PROPERTIES GENERAL Unit Value Maximum load, p Static Dynamic N/mm 2 N/mm2 300 150 Tensile strength N/mm 2 550 Maximum operating temperature °C 150 Density 7.8 Coefficient of linear thermal expansion 10 -6/K 12 GREASE LUBRICATED Maximum sliding speed U m/s 0.1 Maximum pv factor N/mm 2 x m/s 1.5 Coefficient of friction f 0.2 mating material Bearing surface roughness, Ra µm ≤ 0.8 Bearing surface hardness HRC 58 - 62
Request a Quote
Description
STRUCTURE Case Hardened Steel Bearing CHARACTERISTICS For lubricated applications With plain or grooved sliding layer Suitable for grease lubrication Low rotation speed with high specific pressure BEARING PROPERTIES GENERAL Unit Value Maximum load, p Static Dynamic N/mm 2 N/mm2 300 150 Tensile strength N/mm 2 550 Maximum operating temperature °C 150 Density 7.8 Coefficient of linear thermal expansion 10 -6/K 12 GREASE LUBRICATED Maximum sliding speed U m/s 0.1 Maximum pv factor N/mm 2 x m/s 1.5 Coefficient of friction f 0.2 mating material Bearing surface roughness, Ra µm ≤ 0.8 Bearing surface hardness HRC 58 - 62
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GGB-SHB Case Hardened Steel Bearing is designed for lubricated applications, making it suitable for use in industrial machinery such as earth moving equipment, excavators, and farming machinery. It features a plain or grooved sliding layer and is compatible with grease lubrication. The bearing is optimized for low rotation speeds while supporting high specific pressures. Key properties include a maximum static load of 300 N/mm² and a maximum dynamic load of 150 N/mm². It has a tensile strength of 550 N/mm² and can operate at temperatures up to 150°C. The bearing's surface hardness ranges from 58 to 62 HRC, and it has a surface roughness of ,â§ 0.8 Oºm. The maximum sliding speed is limited to 0.1 m/s, with a maximum pv factor of 1.5 N/mm² x m/s and a coefficient of friction of 0.2. This bearing is suitable for applications requiring robust performance under specific conditions.

Datasheet Summary
Powered by GS/AI

The GGB-SHB Case Hardened Steel Bearing is designed for lubricated applications, making it suitable for use in industrial machinery such as earth moving equipment, excavators, and farming machinery. It features a plain or grooved sliding layer and is compatible with grease lubrication. The bearing is optimized for low rotation speeds while supporting high specific pressures. Key properties include a maximum static load of 300 N/mm² and a maximum dynamic load of 150 N/mm². It has a tensile strength of 550 N/mm² and can operate at temperatures up to 150°C. The bearing's surface hardness ranges from 58 to 62 HRC, and it has a surface roughness of ,â§ 0.8 Oºm. The maximum sliding speed is limited to 0.1 m/s, with a maximum pv factor of 1.5 N/mm² x m/s and a coefficient of friction of 0.2. This bearing is suitable for applications requiring robust performance under specific conditions.

Suppliers

Company
Product
Description
Supplier Links
Case Hardened Steel Bearing - GGB-SHB™ - GGB
Thorofare, NJ, United States
Case Hardened Steel Bearing
GGB-SHB™
Case Hardened Steel Bearing GGB-SHB™
STRUCTURE Case Hardened Steel Bearing CHARACTERISTICS For lubricated applications With plain or grooved sliding layer Suitable for grease lubrication Low rotation speed with high specific pressure BEARING PROPERTIES GENERAL Unit Value Maximum load, p Static Dynamic N/mm 2 N/mm2 300 150 Tensile strength N/mm 2 550 Maximum operating temperature °C 150 Density 7.8 Coefficient of linear thermal expansion 10 -6/K 12 GREASE LUBRICATED Maximum sliding speed U m/s 0.1 Maximum pv factor N/mm 2 x m/s 1.5 Coefficient of friction f 0.2 mating material Bearing surface roughness, Ra µm ≤ 0.8 Bearing surface hardness HRC 58 - 62

STRUCTURE

Case Hardened Steel Bearing

CHARACTERISTICS

  • For lubricated applications
  • With plain or grooved sliding layer
  • Suitable for grease lubrication
  • Low rotation speed with high specific pressure

BEARING PROPERTIES

GENERAL

Unit

Value

Maximum load, pStatic

Dynamic

N/mm

2

N/mm2

300

150

Tensile strengthN/mm

2

550

Maximum operating temperature°C

150

Density

7.8

Coefficient of linear thermal expansion10

-6/K

12

GREASE LUBRICATED
Maximum sliding speed Um/s

0.1

Maximum pv factorN/mm

2 x m/s

1.5

Coefficient of friction f

0.2

mating material
Bearing surface roughness, Raµm≤

0.8

Bearing surface hardnessHRC

58 - 62

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number GGB-SHB™
Product Name Case Hardened Steel Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 05G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Metal-Polymer Anti-Friction Bearings - 0606 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 08 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 110115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details