GAR-MAX® Filament Wound Self Lubricating Bearings, specifically part number GM1216, are designed for high-load applications in various industrial settings, including steering linkages, hydraulic cylinder pivots, and cranes. These bearings exhibit a maximum dynamic load capacity of 30,000 psi and a static load capacity of 20,000 psi, with an operating temperature range from -320°F to 320°F (-195°C to 160°C). The bearings are characterized by excellent shock and misalignment resistance, as well as strong contamination resistance. They provide very good friction and wear properties, with a coefficient of friction ranging from 0.05 to 0.30, depending on operating conditions. The GAR-MAX bearings are compliant with RoHS standards and are available in standard dimensions, with options for custom designs. Engineers may find these bearings suitable for applications requiring reliable performance under challenging conditions, particularly where traditional greased bronze bearings would typically be used.
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | GM1216 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.7495 to 0.7500 inch (19.04 to 19.05 mm) |
| Housing Bore | 1.0000 to 1.0005 inch (25.40 to 25.41 mm) |
| Bearing ID | 0.7500 inch (19.05 mm) |