High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM150155 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 5.9041 to 5.9055 inch (149.97 to 150.00 mm) |
| Housing Bore | 6.1024 to 6.1039 inch (155.00 to 155.04 mm) |
| Bearing ID | 5.9055 inch (150.00 mm) |