High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | MM030035 |
| Product Name | GAR-MAX® Filament Wound Self Lubricating Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1801 to 1.1811 inch (29.97 to 30.00 mm) |
| Housing Bore | 1.3780 to 1.3789 inch (35.00 to 35.02 mm) |
| Bearing ID | 1.1811 inch (30.00 mm) |