Consolidated Electronic Wire & Cable Limited Remote Control Signal Cable 9882

Description
Product Construction Conductor: 24 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Limited Remote Control Signal Cable - 9882 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Limited Remote Control Signal Cable
9882
Limited Remote Control Signal Cable 9882
Product Construction Conductor: 24 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG stranded copper conductors per ASTM B-33
    Insulation:
  • Color coded "FEP" Teflon 200°C
    Shield:
  • 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain wire
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature:-20°C to+150°C
  • Voltage: 300 Volts
    Applications
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9882
Product Name Limited Remote Control Signal Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details