Consolidated Electronic Wire & Cable Fire Alarm Cable 9925

Description
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 9925 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Fire Alarm Cable
9925
Fire Alarm Cable 9925
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3 UL Subject 1424 FPLP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG solid copper conductors per ASTM B-33
    Insulation:
  • Plenum rated Polyvinyl Chloride (PVC)
    Shield:
  • 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire
    Jacket:
  • Polymer alloy jacket
  • Documentation marker tape for identification
  • Temperature: +75°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 760-28(c)3
  • UL Subject 1424 FPLP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9925
Product Name Fire Alarm Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque - MAD142EY00001 - Lapp Tannehill
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details