Consolidated Electronic Wire & Cable PVC Jacketed Multi-Conductor Shielded Cable 6503-CL

Description
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PVC Jacketed Multi-Conductor Shielded Cable - 6503-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PVC Jacketed Multi-Conductor Shielded Cable
6503-CL
PVC Jacketed Multi-Conductor Shielded Cable 6503-CL
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded bare copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) insulation
    Shield:
  • 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 Volts
    Applications
  • Alarm/security installations
  • Remote control circuits
    Special Features
  • Ease of termination handling due to flexible stranding
    Industry Approvals
  • NEC article 725-38(b), 800-3(b)
  • UL CM/CL2
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 6503-CL
Product Name PVC Jacketed Multi-Conductor Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil Braid; Foil w/ Overall Braided
View Details
Bus Cables for Industrial Communication, S PB 634 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with rough surface
Cable Insulation 0,34 mm²: EN 50290-2-23 + VDE 0819-103 (02YI1) 1,00 mm²: TPE
Cable Conductor 0,34 mm²: bare copper strands acc. to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 6
View Details