Consolidated Electronic Wire & Cable Multi-Conductor Cable 66SS-CL

Description
Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 66SS-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
66SS-CL
Multi-Conductor Cable 66SS-CL
Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded PVC
    Shield:
  • 100% coverage Mylar/aluminum foil
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 volts
    Applications
  • Computers
  • Data transmission
  • EIA RS-232C
  • Control circuits
    Special Features
  • Flexible lightweight construction
  • Excellent abrasion resistance outer jacket
    Industry Approvals
  • (UL) CM or CMG
  • CSA Type FT4 or c(UL)
  • UL AWM 2464 VW-1
  • NEC article 725-38(b), 800-3(b)
  • Passes UL VW-1
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 66SS-CL
Product Name Multi-Conductor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 615 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details