Consolidated Electronic Wire & Cable Lan Cable 8012

Description
24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant
Description
24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Lan Cable - 8012 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Lan Cable
8012
Lan Cable 8012
24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable:

  • 2 Pair (UTP) Cable

Conductor:

  • 24 AWG (Solid) Bare Copper Wire

Insulation:

  • Polyolefin Insulation

Jacket:

  • Gray PVC Jacket

Temperature:

  • -20°C to + 75°C

Voltage:

  • 300 Volts

Approvals:

  • UL, NEC and CSA
  • Meets or exceeds TIA/EIA-568-A Category 5
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 8012
Product Name Lan Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Modular Cable Assemblies - RJE1Y23D57152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers