Consolidated Electronic Wire & Cable Lan Cable 8015

Description
23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable Conductor: 23 AWG (Solid) Bare Copper Wire Insulation: Polyethylene Insulation Jacket: Blue PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-C Category 6 RoHS Compliant
Description
23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable Conductor: 23 AWG (Solid) Bare Copper Wire Insulation: Polyethylene Insulation Jacket: Blue PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-C Category 6 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Lan Cable - 8015 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Lan Cable
8015
Lan Cable 8015
23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable Conductor: 23 AWG (Solid) Bare Copper Wire Insulation: Polyethylene Insulation Jacket: Blue PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-C Category 6 RoHS Compliant

23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs:

  • 4 Pair (UTP) Cable

Conductor:

  • 23 AWG (Solid) Bare Copper Wire

Insulation:

  • Polyethylene Insulation

Jacket:

  • Blue PVC Jacket

Temperature:

  • -20°C to + 75°C

Voltage:

  • 300 Volts

Approvals:

  • UL, NEC and CSA
  • Meets or exceeds TIA/EIA-568-C Category 6
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 8015
Product Name Lan Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440819-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
ix Industrial IO Cable Assembly - NDHN4A2AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details