Consolidated Electronic Wire & Cable PVC Jacketed Multi-Conductor Shielded Cable 6561-CL

Description
Product Construction Conductor: 22 thru 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 thru 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PVC Jacketed Multi-Conductor Shielded Cable - 6561-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PVC Jacketed Multi-Conductor Shielded Cable
6561-CL
PVC Jacketed Multi-Conductor Shielded Cable 6561-CL
Product Construction Conductor: 22 thru 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(b), 800-3(b) UL CM/CL2 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 thru 14 AWG annealed stranded bare copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) insulation
    Shield:
  • 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 Volts
    Applications
  • Alarm/security installations
  • Remote control circuits
    Special Features
  • Ease of termination handling due to flexible stranding
    Industry Approvals
  • NEC article 725-38(b), 800-3(b)
  • UL CM/CL2
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 6561-CL
Product Name PVC Jacketed Multi-Conductor Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 168075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details