Consolidated Electronic Wire & Cable Multipair Cable 22 AWG 3 Pair Shield Cable 6703-CL

Description
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C, 75°C (UL) CM Voltage: 300 volts Applications Computers Data transmission Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (UL) CM/CMG or CMG UL AWM 2464 VW-1 CSA Type FT4 or c(UL) NEC article 725-38(b), 800-3(b) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C, 75°C (UL) CM Voltage: 300 volts Applications Computers Data transmission Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (UL) CM/CMG or CMG UL AWM 2464 VW-1 CSA Type FT4 or c(UL) NEC article 725-38(b), 800-3(b) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multipair Cable 22 AWG 3 Pair Shield Cable - 6703-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multipair Cable 22 AWG 3 Pair Shield Cable
6703-CL
Multipair Cable 22 AWG 3 Pair Shield Cable 6703-CL
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C, 75°C (UL) CM Voltage: 300 volts Applications Computers Data transmission Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (UL) CM/CMG or CMG UL AWM 2464 VW-1 CSA Type FT4 or c(UL) NEC article 725-38(b), 800-3(b) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Shield:
  • 100% coverage Mylar/aluminum foil, 25% overlap, facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C, 75°C (UL) CM
  • Voltage: 300 volts
    Applications
  • Computers
  • Data transmission
  • Control circuits
  • EIA RS-232C
    Special Features
  • Meets FCC docket 20780
  • Flexible construction
  • Excellent shielding where noise rejection is critical
    Industry Approvals
  • (UL) CM/CMG or CMG
  • UL AWM 2464 VW-1
  • CSA Type FT4 or c(UL)
  • NEC article 725-38(b), 800-3(b)
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 6703-CL
Product Name Multipair Cable 22 AWG 3 Pair Shield Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid; Foil
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 816-2SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details