Product Construction Conductor:
16 AWG annealed tinned copper per ASTM B-33 Insulation:
Color coded PVC Shield:
100% coverage Mylar/aluminum foil
Stranded tinned copper drain wire Jacket:
Chrome gray PVC jacket
Temperature: -20°C to +80°C (UL)
Voltage: 300 volts Applications
Computers
Data transmission
EIA RS-232C
Control circuits Special Features
Flexible lightweight construction
Excellent abrasion resistance outer jacket Industry Approvals
(UL) CM or CMG
CSA Type FT4 or c(UL)
UL AWM 2464 VW-1
NEC article 725-38(b), 800-3(b)
Passes UL VW-1
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 16 AWG annealed tinned copper per ASTM B-33
Insulation:
- Color coded PVC
Shield:
- 100% coverage Mylar/aluminum foil
- Stranded tinned copper drain wire
Jacket:
- Chrome gray PVC jacket
- Temperature: -20°C to +80°C (UL)
- Voltage: 300 volts
Applications
- Computers
- Data transmission
- EIA RS-232C
- Control circuits
Special Features
- Flexible lightweight construction
- Excellent abrasion resistance outer jacket
Industry Approvals
- (UL) CM or CMG
- CSA Type FT4 or c(UL)
- UL AWM 2464 VW-1
- NEC article 725-38(b), 800-3(b)
- Passes UL VW-1
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels