Consolidated Electronic Wire & Cable Multi-Conductor Cable 6666-CL

Description
Product Construction Conductor: 16 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 6666-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
6666-CL
Multi-Conductor Cable 6666-CL
Product Construction Conductor: 16 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232C Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (UL) CM or CMG CSA Type FT4 or c(UL) UL AWM 2464 VW-1 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded PVC
    Shield:
  • 100% coverage Mylar/aluminum foil
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 volts
    Applications
  • Computers
  • Data transmission
  • EIA RS-232C
  • Control circuits
    Special Features
  • Flexible lightweight construction
  • Excellent abrasion resistance outer jacket
    Industry Approvals
  • (UL) CM or CMG
  • CSA Type FT4 or c(UL)
  • UL AWM 2464 VW-1
  • NEC article 725-38(b), 800-3(b)
  • Passes UL VW-1
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 6666-CL
Product Name Multi-Conductor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
High Speed Digital & Data Cable - 008735-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
ETHERNET cable - 756-1250/1013-030 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details