Consolidated Electronic Wire & Cable Lan Cable 8444

Description
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Gray Plenum Rated PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant
Description
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Gray Plenum Rated PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Lan Cable - 8444 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Lan Cable
8444
Lan Cable 8444
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Gray Plenum Rated PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable:

  • 4 Pair (UTP) Cable

Conductor:

  • 24 AWG (Solid) Bare Copper Wire

Insulation:

  • FEP Insulation

Jacket:

  • Gray Plenum Rated PVC Jacket

Temperature:

  • -20°C to + 75°C

Voltage:

  • 300 Volts

Approvals:

  • UL, NEC and CSA
  • Meets or exceeds TIA/EIA-568-A Category 5
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 8444
Product Name Lan Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details