Consolidated Electronic Wire & Cable Loop Cable 9850

Description
Product Construction Conductor: Solid bare copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braidJacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Voltage: 300 Volts Applications Power limited circuits Point of sale networks Financial transaction terminal networks Communications and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Solid bare copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braidJacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Voltage: 300 Volts Applications Power limited circuits Point of sale networks Financial transaction terminal networks Communications and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Loop Cable - 9850 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Loop Cable
9850
Loop Cable 9850
Product Construction Conductor: Solid bare copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braidJacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Voltage: 300 Volts Applications Power limited circuits Point of sale networks Financial transaction terminal networks Communications and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Solid bare copper
    Insulation:
  • Color coded "FEP" Teflon 200°C
    Shield:
  • 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braidJacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
  • Voltage: 300 Volts
    Applications
  • Power limited circuits
  • Point of sale networks
  • Financial transaction terminal networks
  • Communications and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9850
Product Name Loop Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Teflon
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1626813003 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details