Consolidated Electronic Wire & Cable CL3P/CMP Cable 9984

Description
Product Construction Conductor: 20 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
CL3P/CMP Cable - 9984 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
CL3P/CMP Cable
9984
CL3P/CMP Cable 9984
Product Construction Conductor: 20 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG stranded bare copper wire conductors per ASTM B-33
    Insulation:
  • Plenum rated Polyvinyl Chloride (PVC)
    Shield:
  • 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded tinned copper drain wire
    Jacket:
  • Plenum rated Polyvinyl Chloride (PVC) jacket
  • Temperature: +75°C
  • Voltage: 300 volts
  • Color: Natural (White)
    Applications:
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features:
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals:
  • UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9984
Product Name CL3P/CMP Cable
Product Category Cable
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-1.20-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details