Consolidated Electronic Wire & Cable Limited Remote Control Signal Cable 9869

Description
Product Construction Conductor: 24 AWG stranded tinned copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°CC Voltage: 300 Volts Applications Power limited circuits Computer systems Communication and signal systems Cash registers Remote controls Special Features installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power limited Circuit Cables, Type CL2P/CMP UL Subject 910 smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70000 BTU Flame Test Packaging 1000 ft. sports Also available on bulk reels
Description
Product Construction Conductor: 24 AWG stranded tinned copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°CC Voltage: 300 Volts Applications Power limited circuits Computer systems Communication and signal systems Cash registers Remote controls Special Features installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power limited Circuit Cables, Type CL2P/CMP UL Subject 910 smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70000 BTU Flame Test Packaging 1000 ft. sports Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Limited Remote Control Signal Cable - 9869 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Limited Remote Control Signal Cable
9869
Limited Remote Control Signal Cable 9869
Product Construction Conductor: 24 AWG stranded tinned copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°CC Voltage: 300 Volts Applications Power limited circuits Computer systems Communication and signal systems Cash registers Remote controls Special Features installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power limited Circuit Cables, Type CL2P/CMP UL Subject 910 smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70000 BTU Flame Test Packaging 1000 ft. sports Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG stranded tinned copper conductors per ASTM B-33
    Insulation:
  • Color coded "FEP" Teflon 200°C
    Shield:
  • Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded tinned copper drain
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°CC
  • Voltage: 300 Volts
    Applications
  • Power limited circuits
  • Computer systems
  • Communication and signal systems
  • Cash registers
  • Remote controls
    Special Features
  • installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3
  • UL Subject 13, Power limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910 smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70000 BTU Flame Test
    Packaging
  • 1000 ft. sports
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9869
Product Name Limited Remote Control Signal Cable
Product Category Cable
Cable Insulation Foam FEP
Cable Shielding Foil
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details