Consolidated Electronic Wire & Cable CL3P/CMP Cable 9957

Description
Product Construction Conductor: 16 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
CL3P/CMP Cable - 9957 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
CL3P/CMP Cable
9957
CL3P/CMP Cable 9957
Product Construction Conductor: 16 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts Color: Natural (White) Applications: Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG stranded bare copper wire conductors per ASTM B-33
    Insulation:
  • Plenum rated Polyvinyl Chloride (PVC)
    Jacket:
  • Plenum rated Polyvinyl Chloride (PVC) jacket
  • Temperature: +75°C
  • Voltage: 300 volts
  • Color: Natural (White)
    Applications:
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features:
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals:
  • UL feted for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL3P and CMP, UL Subject 444 Type CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9957
Product Name CL3P/CMP Cable
Product Category Cable
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details