Consolidated Electronic Wire & Cable Limited Remote Control Signal Cable 9896

Description
Product Construction Conductor: 22 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Limited Remote Control Signal Cable - 9896 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Limited Remote Control Signal Cable
9896
Limited Remote Control Signal Cable 9896
Product Construction Conductor: 22 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG stranded copper conductors per ASTM B-33
    Insulation:
  • Color coded "FEP" Teflon 200°C
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature:-20°C to+150°C
  • Voltage: 300 Volts
    Applications
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9896
Product Name Limited Remote Control Signal Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details