Product Construction Conductor:
Solid bare copper Insulation:
Color coded "FEP" Teflon 200°C Shield:
(9852) each pair Mylar/aluminum foil plus tinned copper drain Jacket:
PVDF Plenum Rated
Documentation marker tape for identification
Temperature: -20°C to +150°C
Voltage: 300 Volts Applications
Power limited circuits
Point of sale networks
Financial transaction terminal networks
Communications and signal systems Special Features
Installation in air plenums without the use of conduit
Passes Steiner Tunnel Low Smoke and Flame Test
Outstanding oil and moisture resistance
Excellent electrical and mechanical properties
Suitable for Cable Tray Use Class 2 circuits Industry Approvals
UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
UL Subject 910, Smoke and Flame Test
Passes UL VW-1 Vertical Flame Test
OSHA acceptable
Passes IEEE 383 70,000 BTU Flame Test Packaging
1000 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- Solid bare copper
Insulation:
- Color coded "FEP" Teflon 200°C
Shield:
- (9852) each pair Mylar/aluminum foil plus tinned copper drain
Jacket:
- PVDF Plenum Rated
- Documentation marker tape for identification
- Temperature: -20°C to +150°C
- Voltage: 300 Volts
Applications
- Power limited circuits
- Point of sale networks
- Financial transaction terminal networks
- Communications and signal systems
Special Features
- Installation in air plenums without the use of conduit
- Passes Steiner Tunnel Low Smoke and Flame Test
- Outstanding oil and moisture resistance
- Excellent electrical and mechanical properties
- Suitable for Cable Tray Use Class 2 circuits
Industry Approvals
- UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
- UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
- UL Subject 910, Smoke and Flame Test
- Passes UL VW-1 Vertical Flame Test
- OSHA acceptable
- Passes IEEE 383 70,000 BTU Flame Test
Packaging
- 1000 ft. spools
- Also available on bulk reels