Consolidated Electronic Wire & Cable Lan Cable 8445

Description
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Blue Plenum Rated Low Smoke PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant
Description
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Blue Plenum Rated Low Smoke PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Lan Cable - 8445 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Lan Cable
8445
Lan Cable 8445
24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Blue Plenum Rated Low Smoke PVC Jacket Temperature: -20°C to + 75°C Voltage: 300 Volts Approvals: UL, NEC and CSA Meets or exceeds TIA/EIA-568-A Category 5 RoHS Compliant

24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable:

  • 4 Pair (UTP) Cable

Conductor:

  • 24 AWG (Solid) Bare Copper Wire

Insulation:

  • FEP Insulation

Jacket:

  • Blue Plenum Rated Low Smoke PVC Jacket

Temperature:

  • -20°C to + 75°C

Voltage:

  • 300 Volts

Approvals:

  • UL, NEC and CSA
  • Meets or exceeds TIA/EIA-568-A Category 5
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 8445
Product Name Lan Cable
Product Category Cable
Unlock Full Specs
to access all available technical data