Consolidated Electronic Wire & Cable Limited Remote Control Signal Cable 9870

Description
Product Construction Conductor: 18 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Limited Remote Control Signal Cable - 9870 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Limited Remote Control Signal Cable
9870
Limited Remote Control Signal Cable 9870
Product Construction Conductor: 18 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300 Volts Applications Power limited circuits Burglar alarms Computer systems Intercom systems Remote controls Communication and signal systems Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3 UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG stranded copper conductors per ASTM B-33
    Insulation:
  • Color coded "FEP" Teflon 200°C
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature:-20°C to+150°C
  • Voltage: 300 Volts
    Applications
  • Power limited circuits
  • Burglar alarms
  • Computer systems
  • Intercom systems
  • Remote controls
  • Communication and signal systems
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b) 3
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 9870
Product Name Limited Remote Control Signal Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details