Win Source Part Number: 975764-L12D1CHN1-A79
Category: Switches>Rocker Switches
Series: L
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 12 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Concave (Curved) - Illuminated
Electrical Life: 50,000 Cycles
Illumination Type, Color: LED, Amber/Green
Mechanical Life: 250,000 Cycles
Color - Actuator/Cap: Black
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-L12D1CHN1-A798J-
SWITCH ROCKER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 975764-L12D1CHN1-A798J-100 | L12D1CHN1-A798J-100 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | SPST-NO | Single Pole, Single Throw; SPST-NO |
| Rocker Actuator | Concave (Curved) - Illuminated | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Off-Mom |