Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 16A 125V
Toggle Switches 16 A DPST ON-NONE-OFF
SWITCH, TOGGLE, DPST, 16A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:DK Series; Contact Current Max:16A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Screw Terminal, Toggle Switch
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8811243 | 432-1087-ND | DK284-73 | DK284-73 | 73K0927 | 70131586 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 16A, 250V; Switch Operation Carling Technologies | Switch,Toggle,DPST,SCREW TerminalS |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-Off | On-None-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | |
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS | CSA Certified; UL Listed |