Carling Technologies, Inc. Switches - Toggle Switches EA204-73

Description
Win Source Part Number: 1228218-EA204-73 Category: Switches>Toggle Switches Series: * Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-EA204-73,CA1B020 460121C,EA20473,DEK- 25233000
Request a Quote
Description
Win Source Part Number: 1228218-EA204-73 Category: Switches>Toggle Switches Series: * Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-EA204-73,CA1B020 460121C,EA20473,DEK- 25233000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1228218-EA204-73 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1228218-EA204-73
Switches - Toggle Switches 1228218-EA204-73
Win Source Part Number: 1228218-EA204-73 Category: Switches>Toggle Switches Series: * Termination Style: Screw Terminal Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -17.8°C ~ 65.6°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 20A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-EA204-73,CA1B020 460121C,EA20473,DEK- 25233000

Win Source Part Number: 1228218-EA204-73
Category: Switches>Toggle Switches
Series: *
Termination Style: Screw Terminal
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -17.8°C ~ 65.6°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 20A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-EA204-73,CA1B020460121C,EA20473,DEK-25233000

Buy Now
Shenzhen, China
Switches - Toggle Switches
EA204-73
Switches - Toggle Switches EA204-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies - 24C4612 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
24C4612
Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies 24C4612
SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:EA Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:EA Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1228218-EA204-73 EA204-73 24C4612
Product Name Switches - Toggle Switches Switches - Toggle Switches Switch, Toggle, Spst, 20A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Switch Type Toggle
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details