SWITCH, TOGGLE, 4PST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:I Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
Toggle Switches 4PST ON NONE OFF OFF-NONE-ON
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 74K2462 | IK251-73 | 70131556 | IK251-73 |
| Product Name | Switch, Toggle, 4Pst, 15A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches | Switch,4PST,ON-NONE-OFF,SPADE TerminalS | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | 4PST | 4PST | 4PST | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Current Rating | 15 amps | 15 amps | 10 to 15 amps | 15 amps |