Carling Technologies, Inc. Toggle Switches LT-1511-115-024

Description
Toggle Switch
Request a Quote Datasheet
Description
Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-LT-1511-115-024-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-LT-1511-115-024-ND
Toggle Switches 432-LT-1511-115-024-ND
Toggle Switch

Toggle Switch

Buy Now Datasheet
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies - 20J6386 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies
20J6386
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies 20J6386
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illumin ated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Quick Connect RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 432-LT-1511-115-024-ND 20J6386
Product Name Toggle Switches Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-2-1-15A940-ND - DigiKey
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details