SWITCH, TOGGLE, 3PST, 17A, 600V; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:17A; Switch Mounting:-; Contact Voltage AC Nom:600V RoHS Compliant: Yes
Toggle Switches 3PST ON-NONE-OFF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-HKA274-73-ND | 97B0132 | HKA274-73 | HKA274-73 |
| Product Name | Toggle Switches | Switch, Toggle, 3Pst, 17A, 600V; Switch Operation Carling Technologies | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | 3PST | 3PST | 3PST |