SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches 15 A 3PDT ON-NONE-ON
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-HL250-73-ND | 8811381 | 73K0987 | HL250-73 | HL250-73 | 70131549 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies | Toggle Switches | Switches - Toggle Switches | Switch,3PDT,ON-NONE-ON,Solder TerminalS |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT |