Carling Technologies, Inc. Toggle Switches HM254-73

Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1268-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1268-ND
Toggle Switches 432-1268-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Toggle Switches - 8811394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
8811394
Toggle Switches 8811394
Carling Technologies HM254-73

Carling Technologies HM254-73

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
HM254-73
Toggle Switches HM254-73
Toggle Switches 3PDT ON-OFF-ON SCREW TERM

Toggle Switches 3PDT ON-OFF-ON SCREW TERM

Buy Now Datasheet
Switches - Toggle Switches - HM254-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
HM254-73
Switches - Toggle Switches HM254-73
SWITCH TOGGLE 3PDT 15A 125V

SWITCH TOGGLE 3PDT 15A 125V

Supplier's Site
Switch,3PDT,ON-OFF-ON,SCREW TerminalS - 70131554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,3PDT,ON-OFF-ON,SCREW TerminalS
70131554
Switch,3PDT,ON-OFF-ON,SCREW TerminalS 70131554
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.

The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.

Supplier's Site
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies - 73K0991 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies
73K0991
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies 73K0991
SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1268-ND 8811394 HM254-73 HM254-73 70131554 73K0991
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch,3PDT,ON-OFF-ON,SCREW TerminalS Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications 3PDT 3PDT 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825455-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details