Carling Technologies, Inc. Switches - Toggle Switches HK255-73

Description
Win Source Part Number: 1062922-HK255-73 Category: Switches>Toggle Switches Series: H Termination Style: Wire Leads Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: DD2B0246151G2C,432-H K255-73,HK25573,HHH- 42480059
Request a Quote
Description
Win Source Part Number: 1062922-HK255-73 Category: Switches>Toggle Switches Series: H Termination Style: Wire Leads Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: DD2B0246151G2C,432-H K255-73,HK25573,HHH- 42480059
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1062922-HK255-73 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1062922-HK255-73
Switches - Toggle Switches 1062922-HK255-73
Win Source Part Number: 1062922-HK255-73 Category: Switches>Toggle Switches Series: H Termination Style: Wire Leads Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current Rating (Amps): 15A (AC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: DD2B0246151G2C,432-H K255-73,HK25573,HHH- 42480059

Win Source Part Number: 1062922-HK255-73
Category: Switches>Toggle Switches
Series: H
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: 3PST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current Rating (Amps): 15A (AC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: DD2B0246151G2C,432-HK255-73,HK25573,HHH-42480059

Buy Now
Hk255-73 Rohs Compliant Carling Technologies - 13M4662 - Newark, An Avnet Company
Chicago, IL, United States
Hk255-73 Rohs Compliant Carling Technologies
13M4662
Hk255-73 Rohs Compliant Carling Technologies 13M4662
HK255-73 ROHS COMPLIANT: YES

HK255-73 ROHS COMPLIANT: YES

Supplier's Site
Switches - Toggle Switches - HK255-73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
HK255-73
Switches - Toggle Switches HK255-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1062922-HK255-73 13M4662 HK255-73
Product Name Switches - Toggle Switches Hk255-73 Rohs Compliant Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications 3PST 3PST
Standards / Compliances RoHS
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Rocker & Toggle Switches - 1825192-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details