Toggle Switches 8A 250VAC DP On-None-Off Wire
DK285-73 ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | DK285-73 | DK285-73 | 86H8243 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Dk285-73 Rohs Compliant Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off |