Carling Technologies, Inc. Toggle Switches HL254-73

Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 432-1267-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
432-1267-ND
Toggle Switches 432-1267-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
HL254-73
Toggle Switches HL254-73
Toggle Switches 3PDT 15A SCREW TERM ON-NONE-ON

Toggle Switches 3PDT 15A SCREW TERM ON-NONE-ON

Buy Now Datasheet
Switch,3PDT,ON-NONE-ON,SCREW TerminalS - 70131551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,3PDT,ON-NONE-ON,SCREW TerminalS
70131551
Switch,3PDT,ON-NONE-ON,SCREW TerminalS 70131551
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.

The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
HL254-73
Switches - Toggle Switches HL254-73
SWITCH TOGGLE 3PDT 15A 125V

SWITCH TOGGLE 3PDT 15A 125V

Supplier's Site
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies - 73K0989 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies
73K0989
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies 73K0989
SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 432-1267-ND HL254-73 70131551 HL254-73 73K0989
Product Name Toggle Switches Toggle Switches Switch,3PDT,ON-NONE-ON,SCREW TerminalS Switches - Toggle Switches Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Carling Technologies
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications 3PDT 3PDT 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Light Switches - 2228250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details