Carling Technologies, Inc. Switches - Toggle Switches LT-1511-540-012/2 HEX

Description
Win Source Part Number: 1015303-LT-1511-540- 012/2 HEX Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Blue Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-1511-540-012/ 2HEX,GLT-00913104,GA 2B02445011DG,LT15115 400122HEX
Request a Quote
Description
Win Source Part Number: 1015303-LT-1511-540- 012/2 HEX Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Blue Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-1511-540-012/ 2HEX,GLT-00913104,GA 2B02445011DG,LT15115 400122HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1015303-LT-1511-540-012/2 HEX - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1015303-LT-1511-540-012/2 HEX
Switches - Toggle Switches 1015303-LT-1511-540-012/2 HEX
Win Source Part Number: 1015303-LT-1511-540- 012/2 HEX Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 18.16mm Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Blue Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-LT-1511-540-012/ 2HEX,GLT-00913104,GA 2B02445011DG,LT15115 400122HEX

Win Source Part Number: 1015303-LT-1511-540-012/2 HEX
Category: Switches>Toggle Switches
Series: LT
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 18.16mm
Electrical Life: 50,000 Cycles
Illumination: Illuminated
Illumination Type, Color: Incandescent, Blue
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current Rating (Amps): 15A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-LT-1511-540-012/2HEX,GLT-00913104,GA2B02445011DG,LT15115400122HEX

Buy Now
Switches - Toggle Switches LT-1511-540-012/2 HEX
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1015303-LT-1511-540-012/2 HEX LT-1511-540-012/2 HEX
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw; SPST
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details