LT-1511-131-012 ROHS COMPLIANT: YES
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 29C4920 | LT-1511-131-012 | LT-1511-131-012 |
| Product Name | Lt-1511-131-012 Rohs Compliant Carling Technologies | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Terminal Type | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |
| Operating Temperature | -26 to 365 F (-32 to 185 C) | 32 to 185 F (0 to 85 C) | |
| Current Rating | 15 amps | 15 amps |