Carling Technologies, Inc. Switches - Rocker Switches L11D1EHN1-A7900-000

Description
Win Source Part Number: 967661-L11D1EHN1-A79 00-000 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: LED, Amber/Green Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: EA2B01469032EBC,L11D 1EHN1A7900000,432-L1 1D1EHN1-A7900-000,RC L-00010086
Request a Quote
Description
Win Source Part Number: 967661-L11D1EHN1-A79 00-000 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: LED, Amber/Green Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: EA2B01469032EBC,L11D 1EHN1A7900000,432-L1 1D1EHN1-A7900-000,RC L-00010086
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Carling Technologies L-Series rocker switch (part number 76K1039) is a single pole, single throw (SPST) switch rated for 20A at 12V DC and 15A at 28V DC. It features a black actuator and is designed for panel mounting, fitting into standard mounting holes of 1.734 x 0.867 inches (44.0mm x 22.0mm). The switch is IP67 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch operates effectively in a temperature range of -40°C to +85°C and is resistant to vibration, shock, thermal shock, moisture, and salt spray. It has a lifespan of 100,000 cycles for maintained operation and 50,000 cycles for momentary use. The switch is available with various terminal options and can accommodate LED or incandescent illumination, enhancing its versatility for different applications, including construction machinery and agricultural equipment.

Datasheet Summary
Powered by GS/AI

The Carling Technologies L-Series rocker switch (part number 76K1039) is a single pole, single throw (SPST) switch rated for 20A at 12V DC and 15A at 28V DC. It features a black actuator and is designed for panel mounting, fitting into standard mounting holes of 1.734 x 0.867 inches (44.0mm x 22.0mm). The switch is IP67 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch operates effectively in a temperature range of -40°C to +85°C and is resistant to vibration, shock, thermal shock, moisture, and salt spray. It has a lifespan of 100,000 cycles for maintained operation and 50,000 cycles for momentary use. The switch is available with various terminal options and can accommodate LED or incandescent illumination, enhancing its versatility for different applications, including construction machinery and agricultural equipment.

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 967661-L11D1EHN1-A7900-000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
967661-L11D1EHN1-A7900-000
Switches - Rocker Switches 967661-L11D1EHN1-A7900-000
Win Source Part Number: 967661-L11D1EHN1-A79 00-000 Category: Switches>Rocker Switches Series: L Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 12 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) - Illuminated Electrical Life: 100,000 Cycles Illumination Type, Color: LED, Amber/Green Mechanical Life: 250,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Current Rating (Amps): 20A (DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: EA2B01469032EBC,L11D 1EHN1A7900000,432-L1 1D1EHN1-A7900-000,RC L-00010086

Win Source Part Number: 967661-L11D1EHN1-A7900-000
Category: Switches>Rocker Switches
Series: L
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 12 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 44.04mm x 22.02mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved) - Illuminated
Electrical Life: 100,000 Cycles
Illumination Type, Color: LED, Amber/Green
Mechanical Life: 250,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Current Rating (Amps): 20A (DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: EA2B01469032EBC,L11D1EHN1A7900000,432-L11D1EHN1-A7900-000,RCL-00010086

Buy Now
Rocker Switches - 432-L11D1EHN1-A7900-000-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies - 76K1039 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
76K1039
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies 76K1039
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:L Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, L SERIES, Lighted, SPST, ON-NONE-OFF, 22.1MM X 44.1MM MOUNTING S - 70131606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, L SERIES, Lighted, SPST, ON-NONE-OFF, 22.1MM X 44.1MM MOUNTING S
70131606
Switch, Rocker, L SERIES, Lighted, SPST, ON-NONE-OFF, 22.1MM X 44.1MM MOUNTING S 70131606
L-Series Sealed Rocker Switches The L Series full-size sealed rocker switch is designed specifically to meet and exceed the hard environmental (shock, vibration, debris intrusion) of on- and off-road requirements. Its 22.1 mm × 44.1 mm mounting size is the industry standard for many bus, truck and heavy vehicle applications. Temperature Range: –40°C to +85°C; Contact Rating: 20 A @ 12 V; and IP67 rating, it offers total design flexibility and sets new standards for both performance and reliability. Making the right connections has never been easier - with the L-Series Rocker Switch from Carling Technologies. Not only does this innovative switch offer total design flexibility,it has set new standards for both performance and reliability.

L-Series Sealed Rocker Switches
The L Series full-size sealed rocker switch is designed specifically to meet and exceed the hard environmental (shock, vibration, debris intrusion) of on- and off-road requirements. Its 22.1 mm × 44.1 mm mounting size is the industry standard for many bus, truck and heavy vehicle applications. Temperature Range: –40°C to +85°C; Contact Rating: 20 A @ 12 V; and IP67 rating, it offers total design flexibility and sets new standards for both performance and reliability.
Making the right connections has never been easier - with the L-Series Rocker Switch from Carling Technologies. Not only does this innovative switch offer total design flexibility,it has set new standards for both performance and reliability.

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
L11D1EHN1-A7900-000
Switches - Rocker Switches L11D1EHN1-A7900-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 967661-L11D1EHN1-A7900-000 432-L11D1EHN1-A7900-000-ND 76K1039 70131606 L11D1EHN1-A7900-000
Product Name Switches - Rocker Switches Rocker Switches Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies Switch, Rocker, L SERIES, Lighted, SPST, ON-NONE-OFF, 22.1MM X 44.1MM MOUNTING S Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data