Toggle Switches 15 A 4PDT ON-NONE-ON
SWITCH, TOGGLE, 4PDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:I Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-IL250-73-ND | IL250-73 | 73K0994 | 70131558 | IL250-73 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 15A, 250V; Switch Operation Carling Technologies | Switch,4PDT,ON-NONE-ON,Solder TerminalS | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | 4PDT | 4PST | 4PDT | 4PDT |