Carling Technologies, Inc. Switches - Toggle Switches HKA270-73

Description
Win Source Part Number: 988556-HKA270-73 Category: Switches>Toggle Switches Series: H Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-HKA270-73,HKA270 73,HHH-41004000,DF1B 0146351G1C
Request a Quote
Description
Win Source Part Number: 988556-HKA270-73 Category: Switches>Toggle Switches Series: H Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-HKA270-73,HKA270 73,HHH-41004000,DF1B 0146351G1C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 988556-HKA270-73 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
988556-HKA270-73
Switches - Toggle Switches 988556-HKA270-73
Win Source Part Number: 988556-HKA270-73 Category: Switches>Toggle Switches Series: H Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: 3PST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: 432-HKA270-73,HKA270 73,HHH-41004000,DF1B 0146351G1C

Win Source Part Number: 988556-HKA270-73
Category: Switches>Toggle Switches
Series: H
Termination Style: Solder Lug
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: 3PST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: 432-HKA270-73,HKA27073,HHH-41004000,DF1B0146351G1C

Buy Now
Shenzhen, China
Switches - Toggle Switches
HKA270-73
Switches - Toggle Switches HKA270-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 988556-HKA270-73 HKA270-73
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications 3PST 3PST
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
On-Off Plate, 12Mm Thread, Toggle Switch; For Use With Nkk Switches - 09X6808 - Newark, An Avnet Company
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details