Toggle Switches 3PST ON NONE OFF-NONE-ON
The H-Series three-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 432-HK251-73-ND | HK251-73 | HK251-73 | 70131547 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch,3PST,ON-NONE-OFF,SPADE TerminalS |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | 3PST | 3PST | 3PST |