LT-1510-110-012 ROHS COMPLIANT: YES
SWITCH TOGGLE SPST 15A 125V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 73H2605 | LT-1510-110-012 |
| Product Name | Lt-1510-110-012 Rohs Compliant Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Paddle | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off |