Toggle Switch DPST Panel Mount
SWITCH, TOGGLE, DPST, 20A, 250V, ON-OFF. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, DPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:EK Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPST 20A 125V
Toggle Switches 20 A DPST ON-NONE-OFF
Screw Terminal, Toggle Switch
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EK204-73-ND | 2241857 | 73K0928 | EK204-73 | EK204-73 | 70131587 |
| Product Name | Toggle Switches | Toggle Switch | Switch, Toggle, Dpst, 20A, 250V; Switch Operation Carling Technologies | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, DPST, SCREW TerminalS |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw |