The I-Series four-pole toggle switches are heavy-duty, high voltage and high amperage switches. These switches have a slow-make, slow-break contact mechanism and are AC rated to 600V.
Toggle Switches 15 A 4PDT ON-OFF-ON
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70131561 | IM250-73 | IM250-73 |
| Product Name | Switch,4PDT,ON-OFF-ON,Solder TerminalS | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | CSA Certified; UL Listed | RoHS |