Carling Technologies, Inc. Single Pole General Purpose Toggle Switch F Series

Description
The F-Series single toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double throw circuits, terminations, and bushing/toggle configurations.
Datasheet
Description
The F-Series single toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double throw circuits, terminations, and bushing/toggle configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole General Purpose Toggle Switch - F Series - Carling Technologies, Inc.
Plainville, CT, USA
Single Pole General Purpose Toggle Switch
F Series
Single Pole General Purpose Toggle Switch F Series
The F-Series single toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double throw circuits, terminations, and bushing/toggle configurations.

The F-Series single toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of momentary and maintained single throw or double throw circuits, terminations, and bushing/toggle configurations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Toggle Switches
Product Number F Series
Product Name Single Pole General Purpose Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained (optional feature); Momentary (optional feature)
Maintained Contact Switch Function ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
Momentary Contact Switch Function Three Position Momentary (Center OFF) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Hardware - AT4003A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details